Vishay Precision Group Chip Resistor - Surface Mount MCT06030D1003BP500

Description
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCT0603-100K-DBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-100K-DBTR-ND
Chip Resistor - Surface Mount MCT0603-100K-DBTR-ND
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-100K-DBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-100K-DBCT-ND
Chip Resistor - Surface Mount MCT0603-100K-DBCT-ND
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-100K-DBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-100K-DBDKR-ND
Chip Resistor - Surface Mount MCT0603-100K-DBDKR-ND
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
SMD 032W Resistor - 52-MCT06030D1003BP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 032W Resistor
52-MCT06030D1003BP500
SMD 032W Resistor 52-MCT06030D1003BP500
Thin Film Resistors - SMD .032W 100Kohms 0.1% 0603 25ppm Product overview: MCT06030D1003BP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 032W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 032W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030D1003BP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .032W 100Kohms 0.1% 0603 25ppm Product overview: MCT06030D1003BP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 032W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 032W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030D1003BP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCT06030D1003BP500
884416-MCT06030D1003BP500
Chip Resistor - Surface Mount - MCT06030D1003BP500 884416-MCT06030D1003BP500
Manufacturer: Vishay Win Source Part Number: 884416-MCT06030D1003 BP500 Series: MCT - Precision Operating Temperature Range: -55°C ~ 125°C Features: 100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 2312 216 71004, 2312 216 71004-ND, MCT0603-100K-DBCT, 231221671004, MCT0603-100K-DBDKR, MCT0603-100K-DBTR

Manufacturer: Vishay
Win Source Part Number: 884416-MCT06030D1003BP500
Series: MCT - Precision
Operating Temperature Range: -55°C ~ 125°C
Features: 100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 2312 216 71004, 2312 216 71004-ND, MCT0603-100K-DBCT, 231221671004, MCT0603-100K-DBDKR, MCT0603-100K-DBTR

Buy Now Datasheet
Res, 100K, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Vishay - 96Y9451 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Vishay
96Y9451
Res, 100K, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Vishay 96Y9451
RES, 100K, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:100kohm; Product Range:MCT 0603Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 100K, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:100kohm; Product Range:MCT 0603Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MCT06030D1003BP500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MCT06030D1003BP500
Resistors - Chip Resistor - Surface Mount MCT06030D1003BP500
RES 100K OHM 0.1% 1/10W 0603

RES 100K OHM 0.1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number MCT0603-100K-DBTR-ND 52-MCT06030D1003BP500 884416-MCT06030D1003BP500 96Y9451 MCT06030D1003BP500
Product Name Chip Resistor - Surface Mount SMD 032W Resistor Chip Resistor - Surface Mount - MCT06030D1003BP500 Res, 100K, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 (1608 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176074-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
4 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5112FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details