Vishay Precision Group Chip Resistor - Surface Mount MCT06030D1003BP100

Description
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1696-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1696-2-ND
Chip Resistor - Surface Mount 749-1696-2-ND
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1696-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1696-1-ND
Chip Resistor - Surface Mount 749-1696-1-ND
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1696-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1696-6-ND
Chip Resistor - Surface Mount 749-1696-6-ND
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
SMD 100mW Resistor - 52-MCT06030D1003BP100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW Resistor
52-MCT06030D1003BP100
SMD 100mW Resistor 52-MCT06030D1003BP100
Thin Film Resistors - SMD 100mW 100Kohms 0.1% 0603 25ppm Auto Product overview: MCT06030D1003BP100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030D1003BP10 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD 100mW 100Kohms 0.1% 0603 25ppm Auto Product overview: MCT06030D1003BP100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030D1003BP100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6845528 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6845528
Surface Mount Resistors 6845528
Vishay MCT06030D1003BP100

Vishay MCT06030D1003BP100

Supplier's Site
Surface Mount Resistors - 6845528P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6845528P
Surface Mount Resistors 6845528P
Vishay MCT06030D1003BP100

Vishay MCT06030D1003BP100

Supplier's Site
Surface Mount Resistors - 1701883 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1701883
Surface Mount Resistors 1701883
Vishay MCT06030D1003BP100

Vishay MCT06030D1003BP100

Supplier's Site
Res, 100K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Vishay - 84AH6427 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Vishay
84AH6427
Res, 100K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Vishay 84AH6427
RES, 100K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 100K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 749-1696-2-ND 52-MCT06030D1003BP100 6845528 6845528P 84AH6427
Product Name Chip Resistor - Surface Mount SMD 100mW Resistor Surface Mount Resistors Surface Mount Resistors Res, 100K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film Thin film Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details