Vishay Precision Group SMD 1W 10Kohm Resistor MCT06030D1002DP500

Description
Thin Film Resistors - SMD .1W 10Kohm .5% 0603 25ppm Product overview: MCT06030D1002DP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 10Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 10Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030D1002DP50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistors - SMD .1W 10Kohm .5% 0603 25ppm Product overview: MCT06030D1002DP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 10Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 10Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030D1002DP50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W 10Kohm Resistor - 52-MCT06030D1002DP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 10Kohm Resistor
52-MCT06030D1002DP500
SMD 1W 10Kohm Resistor 52-MCT06030D1002DP500
Thin Film Resistors - SMD .1W 10Kohm .5% 0603 25ppm Product overview: MCT06030D1002DP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 10Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 10Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030D1002DP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .1W 10Kohm .5% 0603 25ppm Product overview: MCT06030D1002DP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 10Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 10Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030D1002DP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6845571 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6845571
Surface Mount Resistors 6845571
Vishay MCT06030D1002DP500

Vishay MCT06030D1002DP500

Supplier's Site
Surface Mount Resistors - 6845571P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6845571P
Surface Mount Resistors 6845571P
Vishay MCT06030D1002DP500

Vishay MCT06030D1002DP500

Supplier's Site
Surface Mount Resistors - 1667928 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1667928
Surface Mount Resistors 1667928
Vishay MCT06030D1002DP500

Vishay MCT06030D1002DP500

Supplier's Site
Chip Resistor - Surface Mount - 749-1695-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1695-2-ND
Chip Resistor - Surface Mount 749-1695-2-ND
10 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

10 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1695-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1695-6-ND
Chip Resistor - Surface Mount 749-1695-6-ND
10 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

10 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1695-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1695-1-ND
Chip Resistor - Surface Mount 749-1695-1-ND
10 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

10 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1190269-MCT06030D1002DP500
Resistors - Chip Resistor - Surface Mount 1190269-MCT06030D1002DP500
Win Source Part Number: 1190269-MCT06030D100 2DP500 Category: Resistors>Chip Resistor - Surface Mount Series: MCT - Professional Features: Anti-Sulfur Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.5% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 10 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Alternative Parts (Cross-Reference): MCT 06030D1002DP500; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 749-1695-6,MCT06030D 1002DP500-ND,749-169 5-1,749-1695-2

Win Source Part Number: 1190269-MCT06030D1002DP500
Category: Resistors>Chip Resistor - Surface Mount
Series: MCT - Professional
Features: Anti-Sulfur
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.5%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 10 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Alternative Parts (Cross-Reference): MCT 06030D1002DP500;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 749-1695-6,MCT06030D1002DP500-ND,749-1695-1,749-1695-2

Buy Now Datasheet
Res, 10K, 0.5%, 0603, 75V, Thin Film; Resistor Case Style Vishay - 96Y9450 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.5%, 0603, 75V, Thin Film; Resistor Case Style Vishay
96Y9450
Res, 10K, 0.5%, 0603, 75V, Thin Film; Resistor Case Style Vishay 96Y9450
RES, 10K, 0.5%, 0603, 75V, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 10K, 0.5%, 0603, 75V, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-MCT06030D1002DP500 6845571 6845571P 749-1695-2-ND 1190269-MCT06030D1002DP500 96Y9450
Product Name SMD 1W 10Kohm Resistor Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 10K, 0.5%, 0603, 75V, Thin Film; Resistor Case Style Vishay
Technology / Construction Thin Film Thin film Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C 25 ±ppm/°C
Operating DC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data