Vishay Precision Group Surface Mount Resistors MCT06030D1002BP500

Description
Vishay MCT06030D1002BP500
Request a Quote Datasheet
Description
Vishay MCT06030D1002BP500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6517431 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6517431
Surface Mount Resistors 6517431
Vishay MCT06030D1002BP500

Vishay MCT06030D1002BP500

Supplier's Site
Surface Mount Resistors - 6517431P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6517431P
Surface Mount Resistors 6517431P
Vishay MCT06030D1002BP500

Vishay MCT06030D1002BP500

Supplier's Site
Chip Resistor - Surface Mount - MCT0603-10K-DBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-10K-DBDKR-ND
Chip Resistor - Surface Mount MCT0603-10K-DBDKR-ND
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-10K-DBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-10K-DBCT-ND
Chip Resistor - Surface Mount MCT0603-10K-DBCT-ND
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-10K-DBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-10K-DBTR-ND
Chip Resistor - Surface Mount MCT0603-10K-DBTR-ND
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
SMD 032W 10Kohm Resistor - 52-MCT06030D1002BP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 032W 10Kohm Resistor
52-MCT06030D1002BP500
SMD 032W 10Kohm Resistor 52-MCT06030D1002BP500
Thin Film Resistors - SMD .032W 10Kohm 0.1% 0603 25ppm Product overview: MCT06030D1002BP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 032W, 10Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 032W, 10Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030D1002BP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .032W 10Kohm 0.1% 0603 25ppm Product overview: MCT06030D1002BP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 032W, 10Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 032W, 10Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030D1002BP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCT06030D1002BP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCT06030D1002BP500
Chip Resistor - Surface Mount MCT06030D1002BP500
RES 10K OHM 0.1% 1/10W 0603

RES 10K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 10K, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Vishay - 96Y9449 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Vishay
96Y9449
Res, 10K, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Vishay 96Y9449
RES, 10K, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:MCT 0603Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 10K, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:MCT 0603Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 6517431 6517431P MCT0603-10K-DBDKR-ND 52-MCT06030D1002BP500 MCT06030D1002BP500 96Y9449
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount SMD 032W 10Kohm Resistor Chip Resistor - Surface Mount Res, 10K, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details