Vishay Precision Group Chip Resistor - Surface Mount MCT06030D1001DP500

Description
1 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
1 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1693-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1693-2-ND
Chip Resistor - Surface Mount 749-1693-2-ND
1 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

1 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1693-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1693-1-ND
Chip Resistor - Surface Mount 749-1693-1-ND
1 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

1 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1693-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1693-6-ND
Chip Resistor - Surface Mount 749-1693-6-ND
1 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

1 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Surface Mount Resistors - 6845562 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6845562
Surface Mount Resistors 6845562
Vishay MCT06030D1001DP500

Vishay MCT06030D1001DP500

Supplier's Site
Surface Mount Resistors - 6845562P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6845562P
Surface Mount Resistors 6845562P
Vishay MCT06030D1001DP500

Vishay MCT06030D1001DP500

Supplier's Site
Surface Mount Resistors - 1667926 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1667926
Surface Mount Resistors 1667926
Vishay MCT06030D1001DP500

Vishay MCT06030D1001DP500

Supplier's Site
Res, 1K, 0.5%, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 84AH6425 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.5%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
84AH6425
Res, 1K, 0.5%, 0.125W, 0603, Thin Film Rohs Compliant Vishay 84AH6425
RES, 1K, 0.5%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 1K, 0.5%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 749-1693-2-ND 6845562 6845562P 84AH6425
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 1K, 0.5%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details