Win Source Part Number: 994567-MCT06030D1001
Category: Resistors>Chip Resistor - Surface Mount
Series: MCT - Precision
Features: Anti-Sulfur
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 1 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 2312 216 71002,2312 216 71002-ND,MCT0603-1.0
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Thin Film Resistors - SMD .032W 1Kohm 0.1% 0603 25ppm Product overview: MCT06030D1001BP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 032W, 1Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 032W, 1Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030D1001BP50
Vishay MCT06030D1001BP500
RES, 1K, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1kohm; Product Range:MCT 0603Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 994567-MCT06030D1001BP500 | MCT0603-1.0K-DBDKR-ND | 52-MCT06030D1001BP500 | 1886169P | 1885591 | 96Y9448 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | SMD 032W 1Kohm Resistor | Surface Mount Resistors | Surface Mount Resistors | Res, 1K, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Vishay |
| Technology / Construction | MetalFilm; Thin Film (Chip) | Thin Film (Chip) | Thin Film | Thin Film (Chip); Thin Film | Thin film | Thin Film (Chip) |
| Resistance Range | 1000 ohms | 1000 ohms | 1000 ohms | 1000 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | ||
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C | 25 ±ppm/°C | |||
| Power Rating | 0.1000 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts |