Vishay Precision Group Chip Resistor - Surface Mount MCT06030D1000DP500

Description
100 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
100 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1691-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1691-6-ND
Chip Resistor - Surface Mount 749-1691-6-ND
100 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

100 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1691-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1691-2-ND
Chip Resistor - Surface Mount 749-1691-2-ND
100 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

100 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1691-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1691-1-ND
Chip Resistor - Surface Mount 749-1691-1-ND
100 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

100 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
SMD 1W 100ohm Resistor - 52-MCT06030D1000DP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 100ohm Resistor
52-MCT06030D1000DP500
SMD 1W 100ohm Resistor 52-MCT06030D1000DP500
Thin Film Resistors - SMD .1W 100ohm .5% 0603 25ppm Product overview: MCT06030D1000DP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 100ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 100ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030D1000DP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .1W 100ohm .5% 0603 25ppm Product overview: MCT06030D1000DP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 100ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 100ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030D1000DP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 100R, 0.5%, 0.125W, Thin Film, 0603 Rohs Compliant Vishay - 33AK3322 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.5%, 0.125W, Thin Film, 0603 Rohs Compliant Vishay
33AK3322
Res, 100R, 0.5%, 0.125W, Thin Film, 0603 Rohs Compliant Vishay 33AK3322
RES, 100R, 0.5%, 0.125W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 100R, 0.5%, 0.125W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-1691-6-ND 52-MCT06030D1000DP500 33AK3322
Product Name Chip Resistor - Surface Mount SMD 1W 100ohm Resistor Res, 100R, 0.5%, 0.125W, Thin Film, 0603 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614944-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details