Vishay Precision Group Surface Mount Resistors MCT06030D1000BP500

Description
Vishay MCT06030D1000BP500 Resistor
Request a Quote Datasheet
Description
Vishay MCT06030D1000BP500 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 667624 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667624
Surface Mount Resistors 667624
Vishay MCT06030D1000BP500 Resistor

Vishay MCT06030D1000BP500 Resistor

Supplier's Site
Chip Resistor - Surface Mount - 749-1690-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1690-1-ND
Chip Resistor - Surface Mount 749-1690-1-ND
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1690-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1690-2-ND
Chip Resistor - Surface Mount 749-1690-2-ND
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1690-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1690-6-ND
Chip Resistor - Surface Mount 749-1690-6-ND
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
SMD 032W Resistor - 52-MCT06030D1000BP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 032W Resistor
52-MCT06030D1000BP500
SMD 032W Resistor 52-MCT06030D1000BP500
Thin Film Resistors - SMD .032W 100ohms 0.1% 0603 25ppm Product overview: MCT06030D1000BP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 032W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 032W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030D1000BP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .032W 100ohms 0.1% 0603 25ppm Product overview: MCT06030D1000BP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 032W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 032W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030D1000BP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCT06030D1000BP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCT06030D1000BP500
Chip Resistor - Surface Mount MCT06030D1000BP500
RES 100 OHM 0.1% 1/10W 0603

RES 100 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 100R, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Vishay - 96Y9447 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Vishay
96Y9447
Res, 100R, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Vishay 96Y9447
RES, 100R, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:100ohm; Product Range:MCT 0603Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 100R, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:100ohm; Product Range:MCT 0603Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 667624 749-1690-1-ND 52-MCT06030D1000BP500 MCT06030D1000BP500 96Y9447
Product Name Surface Mount Resistors Chip Resistor - Surface Mount SMD 032W Resistor Chip Resistor - Surface Mount Res, 100R, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Vishay
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 1.00E-3 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176768-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R513JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers