Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030C9101FP500

Description
9.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
9.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1688-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1688-2-ND
Chip Resistor - Surface Mount 749-1688-2-ND
9.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

9.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1688-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1688-1-ND
Chip Resistor - Surface Mount 749-1688-1-ND
9.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

9.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1688-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1688-6-ND
Chip Resistor - Surface Mount 749-1688-6-ND
9.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

9.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MCT06030C9101FP500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MCT06030C9101FP500
Resistors - Chip Resistor - Surface Mount MCT06030C9101FP500
RES 9.1K OHM 1% 1/10W 0603

RES 9.1K OHM 1% 1/10W 0603

Supplier's Site
Res, 9K1, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 84AH6421 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
84AH6421
Res, 9K1, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay 84AH6421
RES, 9K1, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 9K1, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-1688-2-ND MCT06030C9101FP500 84AH6421
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 9K1, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric) 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details