The MCT Series Surface Mount Thin Film Resistor, with a resistance value of 90.9 Ohms, is designed for applications requiring high reliability and stability. It has a rated power dissipation of 100 mW and can operate at a maximum voltage of 75 V. This resistor features a tolerance of ±1%, ensuring precision in electronic circuits. The component is compliant with RoHS standards, making it suitable for environmentally conscious designs. Its compact 0603 (1608 metric) size allows for efficient use in space-constrained applications. The resistor operates effectively within a temperature range of -55 °C to 155 °C, making it versatile for various environments.
Surface Mount Thin Film Resistor, MCT Series, 90.9 ohm, 100 mW, - 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 06X6137 |
| Product Name | Surface Mount Thin Film Resistor, Mct Series, 90.9 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay |
| Configuration | Single Resistor |