Win Source Part Number: 1382874-MCT06030C845
Category: Resistors>Chip Resistor - Surface Mount
Series: MCT - Professional
Features: Anti-Sulfur
Package: Tape & Reel (TR)
Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max): 0.022" (0.55mm)
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 84.5 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
HTSUS: 8533.21.0030
Mfr: Vishay
Base Product Number: MCT0603
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 5,000 pcs
84.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Thin Film Resistors - SMD MCT 0603-50 1% P5 84K5 Product overview: MCT06030C8452FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C8452FP50
RES 84.5K OHM 1% 1/10W 0603
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1382874-MCT06030C8452FP500 | MCT06030C8452FP500-ND | 52-MCT06030C8452FP500 | MCT06030C8452FP500 | 64P5092 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | SMD Resistor | Resistors - Chip Resistor - Surface Mount | Mct 0603-50 1% P5 84K5 Vishay |
| Technology / Construction | MetalFilm; Thin Film (Chip) | Thin Film (Chip) | Thin Film | Thin Film (Chip) | |
| Resistance Range | 84500 ohms | 84500 ohms | 84500 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | ||
| Power Rating | 0.1000 watts | 0.1000 watts | 0.1000 watts |