Vishay Precision Group Chip Resistor - Surface Mount MCT06030C8259FP500

Description
RES 82.5 OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES 82.5 OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030C8259FP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C8259FP500DKR-ND
Chip Resistor - Surface Mount 749-MCT06030C8259FP500DKR-ND
RES 82.5 OHM 1% 1/10W 0603

RES 82.5 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C8259FP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C8259FP500CT-ND
Chip Resistor - Surface Mount 749-MCT06030C8259FP500CT-ND
RES 82.5 OHM 1% 1/10W 0603

RES 82.5 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C8259FP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C8259FP500TR-ND
Chip Resistor - Surface Mount 749-MCT06030C8259FP500TR-ND
82.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

82.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 82R5, 1%, 0.125W, 0603, Thin Film; Resistor Case Style Vishay - 18AC0009 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R5, 1%, 0.125W, 0603, Thin Film; Resistor Case Style Vishay
18AC0009
Res, 82R5, 1%, 0.125W, 0603, Thin Film; Resistor Case Style Vishay 18AC0009
RES, 82R5, 1%, 0.125W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:82.5ohm; Product Range:MCT 0603 - Professional Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; ResistanceRoHS Compliant: Yes

RES, 82R5, 1%, 0.125W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:82.5ohm; Product Range:MCT 0603 - Professional Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; ResistanceRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Mct Series, 82.5 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay - 06X6131 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Mct Series, 82.5 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay
06X6131
Surface Mount Thin Film Resistor, Mct Series, 82.5 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay 06X6131
Surface Mount Thin Film Resistor, MCT Series, 82.5 ohm, 100 mW, - 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, MCT Series, 82.5 ohm, 100 mW, - 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MCT06030C8259FP500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MCT06030C8259FP500
Resistors - Chip Resistor - Surface Mount MCT06030C8259FP500
RES 82.5 OHM 1% 1/10W 0603

RES 82.5 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 749-MCT06030C8259FP500DKR-ND 18AC0009 06X6131 MCT06030C8259FP500
Product Name Chip Resistor - Surface Mount Res, 82R5, 1%, 0.125W, 0603, Thin Film; Resistor Case Style Vishay Surface Mount Thin Film Resistor, Mct Series, 82.5 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric)
Resistance Range 82.5 ohms 82.5 ohms 82.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers