Vishay Precision Group Chip Resistor - Surface Mount MCT06030C8258FP500

Description
8.25 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
8.25 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCT06030C8258FP500-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT06030C8258FP500-ND
Chip Resistor - Surface Mount MCT06030C8258FP500-ND
8.25 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

8.25 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Mct Series, 8.25 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay - 06X6129 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Mct Series, 8.25 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay
06X6129
Surface Mount Thin Film Resistor, Mct Series, 8.25 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay 06X6129
Surface Mount Thin Film Resistor, MCT Series, 8.25 ohm, 100 mW, - 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, MCT Series, 8.25 ohm, 100 mW, - 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MCT06030C8258FP500-ND 06X6129
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Mct Series, 8.25 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 8.25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2400 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details