Vishay Precision Group Chip Resistor - Surface Mount MCT06030C8254FP500

Description
RES 8.25 MOHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES 8.25 MOHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030C8254FP500-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C8254FP500-ND
Chip Resistor - Surface Mount 749-MCT06030C8254FP500-ND
RES 8.25 MOHM 1% 1/10W 0603

RES 8.25 MOHM 1% 1/10W 0603

Buy Now Datasheet
Surface Mount Thin Film Resistor, Mct Series, 8.25 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 06X5994 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Mct Series, 8.25 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
06X5994
Surface Mount Thin Film Resistor, Mct Series, 8.25 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 06X5994
Surface Mount Thin Film Resistor, MCT Series, 8.25 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, MCT Series, 8.25 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCT06030C8254FP500-ND 06X5994
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Mct Series, 8.25 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676447-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84500 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details