Vishay Precision Group Chip Resistor - Surface Mount MCT06030C8251FP500

Description
8.25 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
8.25 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1685-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1685-6-ND
Chip Resistor - Surface Mount 749-1685-6-ND
8.25 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

8.25 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1685-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1685-2-ND
Chip Resistor - Surface Mount 749-1685-2-ND
8.25 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

8.25 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1685-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1685-1-ND
Chip Resistor - Surface Mount 749-1685-1-ND
8.25 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

8.25 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Mct Series, 8.25 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 06X6128 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Mct Series, 8.25 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
06X6128
Surface Mount Thin Film Resistor, Mct Series, 8.25 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 06X6128
Surface Mount Thin Film Resistor, MCT Series, 8.25 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, MCT Series, 8.25 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MCT06030C8251FP500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MCT06030C8251FP500
Resistors - Chip Resistor - Surface Mount MCT06030C8251FP500
RES 8.25K OHM 1% 1/10W 0603

RES 8.25K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 749-1685-6-ND 06X6128 MCT06030C8251FP500
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Mct Series, 8.25 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details