Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030C8208FP500

Description
8.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
8.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030C8208FP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C8208FP500TR-ND
Chip Resistor - Surface Mount 749-MCT06030C8208FP500TR-ND
8.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

8.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C8208FP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C8208FP500CT-ND
Chip Resistor - Surface Mount 749-MCT06030C8208FP500CT-ND
RES 8.2 OHM 1% 1/10W 0603

RES 8.2 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C8208FP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C8208FP500DKR-ND
Chip Resistor - Surface Mount 749-MCT06030C8208FP500DKR-ND
RES 8.2 OHM 1% 1/10W 0603

RES 8.2 OHM 1% 1/10W 0603

Buy Now Datasheet
Mct 0603-50 1% P5 8R2 Vishay - 64P5084 - Newark, An Avnet Company
Chicago, IL, United States
Mct 0603-50 1% P5 8R2 Vishay
64P5084
Mct 0603-50 1% P5 8R2 Vishay 64P5084
MCT 0603-50 1% P5 8R2

MCT 0603-50 1% P5 8R2

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCT06030C8208FP500TR-ND 64P5084
Product Name Chip Resistor - Surface Mount Mct 0603-50 1% P5 8R2 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2-2176757-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18.2 ohms
View Details
2 suppliers