Vishay Precision Group Chip Resistor - Surface Mount MCT06030C8202FP500

Description
82 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
82 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1684-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1684-2-ND
Chip Resistor - Surface Mount 749-1684-2-ND
82 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

82 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1684-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1684-6-ND
Chip Resistor - Surface Mount 749-1684-6-ND
82 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

82 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1684-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1684-1-ND
Chip Resistor - Surface Mount 749-1684-1-ND
82 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

82 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 82K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 84AH6419 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
84AH6419
Res, 82K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay 84AH6419
RES, 82K, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 82K, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1684-2-ND 84AH6419
Product Name Chip Resistor - Surface Mount Res, 82K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567751 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details