Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030C8200FPW00

Description
820 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
820 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCT06030C8200FPW00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT06030C8200FPW00-ND
Chip Resistor - Surface Mount MCT06030C8200FPW00-ND
820 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Thin Film

820 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Mct 0603-50 1% Pw 820R Vishay - 64P5079 - Newark, An Avnet Company
Chicago, IL, United States
Mct 0603-50 1% Pw 820R Vishay
64P5079
Mct 0603-50 1% Pw 820R Vishay 64P5079
MCT 0603-50 1% PW 820R

MCT 0603-50 1% PW 820R

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MCT06030C8200FPW00-ND 64P5079
Product Name Chip Resistor - Surface Mount Mct 0603-50 1% Pw 820R Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614965-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details