Vishay Precision Group Surface Mount Resistors MCT06030C7509FP500

Description
Vishay MCT06030C7509FP500
Request a Quote Datasheet
Description
Vishay MCT06030C7509FP500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1885904P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885904P
Surface Mount Resistors 1885904P
Vishay MCT06030C7509FP500

Vishay MCT06030C7509FP500

Supplier's Site
Surface Mount Resistors - 1885605 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885605
Surface Mount Resistors 1885605
Vishay MCT06030C7509FP500

Vishay MCT06030C7509FP500

Supplier's Site
Surface Mount Resistors - 1885904 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885904
Surface Mount Resistors 1885904
Vishay MCT06030C7509FP500

Vishay MCT06030C7509FP500

Supplier's Site
Chip Resistor - Surface Mount - MCT0603-75.0-CFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-75.0-CFCT-ND
Chip Resistor - Surface Mount MCT0603-75.0-CFCT-ND
75 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

75 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-75.0-CFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-75.0-CFDKR-ND
Chip Resistor - Surface Mount MCT0603-75.0-CFDKR-ND
75 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

75 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-75.0-CFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-75.0-CFTR-ND
Chip Resistor - Surface Mount MCT0603-75.0-CFTR-ND
75 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

75 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Mct Series, 75 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay - 06X6125 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Mct Series, 75 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay
06X6125
Surface Mount Thin Film Resistor, Mct Series, 75 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay 06X6125
Surface Mount Thin Film Resistor, MCT Series, 75 ohm, 100 mW, - 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, MCT Series, 75 ohm, 100 mW, - 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1885904P 1885605 MCT0603-75.0-CFCT-ND 06X6125
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Mct Series, 75 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay
Technology / Construction Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 75 ohms 75 ohms
Power Rating 0.1200 watts 0.1000 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details