Vishay Precision Group Chip Resistor - Surface Mount MCT06030C7501FP500

Description
7.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
7.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1680-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1680-6-ND
Chip Resistor - Surface Mount 749-1680-6-ND
7.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

7.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1680-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1680-2-ND
Chip Resistor - Surface Mount 749-1680-2-ND
7.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

7.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1680-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1680-1-ND
Chip Resistor - Surface Mount 749-1680-1-ND
7.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

7.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1886094 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1886094
Surface Mount Resistors 1886094
Vishay MCT06030C7501FP500

Vishay MCT06030C7501FP500

Supplier's Site
Surface Mount Resistors - 1886094P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1886094P
Surface Mount Resistors 1886094P
Vishay MCT06030C7501FP500

Vishay MCT06030C7501FP500

Supplier's Site
Surface Mount Resistors - 1885612 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885612
Surface Mount Resistors 1885612
Vishay MCT06030C7501FP500

Vishay MCT06030C7501FP500

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327189-MCT06030C7501FP500 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327189-MCT06030C7501FP500
Resistors - Chip Resistor - Surface Mount 1327189-MCT06030C7501FP500
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1327189-MCT06030C750 1FP500 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 7.5 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: MCT06030C7501FP500-N D,749-1680-2,749-168 0-1,749-1680-6 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1327189-MCT06030C7501FP500
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Anti-Sulfur
Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 7.5 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: MCT06030C7501FP500-ND,749-1680-2,749-1680-1,749-1680-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 1W 7.5Kohm Resistor - 52-MCT06030C7501FP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 7.5Kohm Resistor
52-MCT06030C7501FP500
SMD 1W 7.5Kohm Resistor 52-MCT06030C7501FP500
Thin Film Resistors - SMD .1W 7.5Kohm 1% 0603 50ppm Auto Product overview: MCT06030C7501FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 7.5Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 7.5Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C7501FP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .1W 7.5Kohm 1% 0603 50ppm Auto Product overview: MCT06030C7501FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 7.5Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 7.5Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C7501FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Mct Series, 7.5 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay - 06X6122 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Mct Series, 7.5 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay
06X6122
Surface Mount Thin Film Resistor, Mct Series, 7.5 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay 06X6122
Surface Mount Thin Film Resistor, MCT Series, 7.5 kohm, 100 mW, - 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, MCT Series, 7.5 kohm, 100 mW, - 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 749-1680-6-ND 1886094 1886094P 1327189-MCT06030C7501FP500 52-MCT06030C7501FP500 06X6122
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount SMD 1W 7.5Kohm Resistor Surface Mount Thin Film Resistor, Mct Series, 7.5 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers