Vishay Precision Group Chip Resistor - Surface Mount MCT06030C6813FP500

Description
681 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
681 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030C6813FP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C6813FP500TR-ND
Chip Resistor - Surface Mount 749-MCT06030C6813FP500TR-ND
681 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

681 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C6813FP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C6813FP500DKR-ND
Chip Resistor - Surface Mount 749-MCT06030C6813FP500DKR-ND
681 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

681 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C6813FP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C6813FP500CT-ND
Chip Resistor - Surface Mount 749-MCT06030C6813FP500CT-ND
681 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

681 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Mct Series, 681 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay - 06X6120 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Mct Series, 681 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay
06X6120
Surface Mount Thin Film Resistor, Mct Series, 681 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay 06X6120
Surface Mount Thin Film Resistor, MCT Series, 681 kohm, 100 mW, - 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, MCT Series, 681 kohm, 100 mW, - 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCT06030C6813FP500TR-ND 06X6120
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Mct Series, 681 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details