Thin Film Resistors - SMD .1W 6.81Kohms 1% 0603 50ppm Auto Product overview: MCT06030C6811FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C6811FP50
6.81 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
6.81 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
6.81 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Surface Mount Thin Film Resistor, MCT Series, 6.81 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-MCT06030C6811FP500 | 749-1676-2-ND | 06X6111 |
| Product Name | SMD 1W Resistor | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Mct Series, 6.81 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay |
| Technology / Construction | Thin Film | Thin Film (Chip) | Thin Film (Chip) |
| Resistance Range | 6810 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |
| Operating DC Voltage | 75 volts |