Vishay Precision Group Surface Mount Resistors MCT06030C6802FP500

Description
Vishay MCT06030C6802FP500
Request a Quote Datasheet
Description
Vishay MCT06030C6802FP500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1885581 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885581
Surface Mount Resistors 1885581
Vishay MCT06030C6802FP500

Vishay MCT06030C6802FP500

Supplier's Site
Surface Mount Resistors - 1886100 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1886100
Surface Mount Resistors 1886100
Vishay MCT06030C6802FP500

Vishay MCT06030C6802FP500

Supplier's Site
Surface Mount Resistors - 1886100P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1886100P
Surface Mount Resistors 1886100P
Vishay MCT06030C6802FP500

Vishay MCT06030C6802FP500

Supplier's Site
SMD 1W 68Kohm Resistor - 52-MCT06030C6802FP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 68Kohm Resistor
52-MCT06030C6802FP500
SMD 1W 68Kohm Resistor 52-MCT06030C6802FP500
Thin Film Resistors - SMD .1W 68Kohm 1% 0603 50ppm Auto Product overview: MCT06030C6802FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 68Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 68Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C6802FP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .1W 68Kohm 1% 0603 50ppm Auto Product overview: MCT06030C6802FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 68Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 68Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C6802FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCT0603-68.0K-CFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-68.0K-CFTR-ND
Chip Resistor - Surface Mount MCT0603-68.0K-CFTR-ND
68 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

68 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-68.0K-CFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-68.0K-CFDKR-ND
Chip Resistor - Surface Mount MCT0603-68.0K-CFDKR-ND
68 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

68 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-68.0K-CFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-68.0K-CFCT-ND
Chip Resistor - Surface Mount MCT0603-68.0K-CFCT-ND
68 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

68 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 68K, 1%, 0603, Thin Film; Resistor Case Style Vishay - 96Y9445 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 1%, 0603, Thin Film; Resistor Case Style Vishay
96Y9445
Res, 68K, 1%, 0603, Thin Film; Resistor Case Style Vishay 96Y9445
RES, 68K, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:68kohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 68K, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:68kohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MCT06030C6802FP500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MCT06030C6802FP500
Resistors - Chip Resistor - Surface Mount MCT06030C6802FP500
RES 68K OHM 1% 1/10W 0603

RES 68K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1885581 1886100P 52-MCT06030C6802FP500 MCT0603-68.0K-CFTR-ND 96Y9445 MCT06030C6802FP500
Product Name Surface Mount Resistors Surface Mount Resistors SMD 1W 68Kohm Resistor Chip Resistor - Surface Mount Res, 68K, 1%, 0603, Thin Film; Resistor Case Style Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603 0603; 0603 (1608 Metric)
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 68000 ohms 68000 ohms 68000 ohms 68000 ohms
Power Rating 0.1200 watts 0.1000 watts 0.1250 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573140P - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details