Vishay Precision Group Surface Mount Resistors MCT06030C6801FP500

Description
Vishay MCT06030C6801FP500
Request a Quote Datasheet
Description
Vishay MCT06030C6801FP500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1885579 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885579
Surface Mount Resistors 1885579
Vishay MCT06030C6801FP500

Vishay MCT06030C6801FP500

Supplier's Site
Surface Mount Resistors - 1886057P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1886057P
Surface Mount Resistors 1886057P
Vishay MCT06030C6801FP500

Vishay MCT06030C6801FP500

Supplier's Site
Surface Mount Resistors - 1886057 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1886057
Surface Mount Resistors 1886057
Vishay MCT06030C6801FP500

Vishay MCT06030C6801FP500

Supplier's Site
SMD 1W 6.8Kohm Resistor - 52-MCT06030C6801FP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 6.8Kohm Resistor
52-MCT06030C6801FP500
SMD 1W 6.8Kohm Resistor 52-MCT06030C6801FP500
Thin Film Resistors - SMD .1W 6.8Kohm 1% 0603 50ppm Auto Product overview: MCT06030C6801FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 6.8Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 6.8Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C6801FP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .1W 6.8Kohm 1% 0603 50ppm Auto Product overview: MCT06030C6801FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 6.8Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 6.8Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C6801FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCT0603-6.80K-CFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-6.80K-CFTR-ND
Chip Resistor - Surface Mount MCT0603-6.80K-CFTR-ND
6.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

6.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-6.80K-CFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-6.80K-CFDKR-ND
Chip Resistor - Surface Mount MCT0603-6.80K-CFDKR-ND
6.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

6.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-6.80K-CFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-6.80K-CFCT-ND
Chip Resistor - Surface Mount MCT0603-6.80K-CFCT-ND
6.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

6.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 6K8, 1%, 0603, Thin Film; Resistor Case Style Vishay - 96Y9444 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 1%, 0603, Thin Film; Resistor Case Style Vishay
96Y9444
Res, 6K8, 1%, 0603, Thin Film; Resistor Case Style Vishay 96Y9444
RES, 6K8, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:6.8kohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 6K8, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:6.8kohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCT06030C6801FP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCT06030C6801FP500
Chip Resistor - Surface Mount MCT06030C6801FP500
RES 6.8K OHM 1% 1/10W 0603

RES 6.8K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1885579 1886057P 52-MCT06030C6801FP500 MCT0603-6.80K-CFTR-ND 96Y9444 MCT06030C6801FP500
Product Name Surface Mount Resistors Surface Mount Resistors SMD 1W 6.8Kohm Resistor Chip Resistor - Surface Mount Res, 6K8, 1%, 0603, Thin Film; Resistor Case Style Vishay Chip Resistor - Surface Mount
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 6800 ohms 6800 ohms 6800 ohms 6800 ohms
Power Rating 0.1200 watts 0.1000 watts 0.1250 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details