Vishay Precision Group Chip Resistor - Surface Mount - MCT06030C6800FP500 MCT06030C6800FP500

Description
Manufacturer: Vishay Win Source Part Number: 1075570-MCT06030C680 0FP500 Packaging: Reel - TR Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.125W, 1/8W Resistance (Ohms): 680 Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1075570-MCT06030C680 0FP500 Packaging: Reel - TR Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.125W, 1/8W Resistance (Ohms): 680 Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCT06030C6800FP500
1075570-MCT06030C6800FP500
Chip Resistor - Surface Mount - MCT06030C6800FP500 1075570-MCT06030C6800FP500
Manufacturer: Vishay Win Source Part Number: 1075570-MCT06030C680 0FP500 Packaging: Reel - TR Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.125W, 1/8W Resistance (Ohms): 680 Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1075570-MCT06030C6800FP500
Packaging: Reel - TR
Height - Seated (Max): 0.022" (0.55mm)
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.125W, 1/8W
Resistance (Ohms): 680
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-680-CFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-680-CFTR-ND
Chip Resistor - Surface Mount MCT0603-680-CFTR-ND
680 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

680 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-680-CFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-680-CFDKR-ND
Chip Resistor - Surface Mount MCT0603-680-CFDKR-ND
680 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

680 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-680-CFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-680-CFCT-ND
Chip Resistor - Surface Mount MCT0603-680-CFCT-ND
680 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

680 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
SMD 1W 680ohm Resistor - 52-MCT06030C6800FP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 680ohm Resistor
52-MCT06030C6800FP500
SMD 1W 680ohm Resistor 52-MCT06030C6800FP500
Thin Film Resistors - SMD .1W 680ohm 1% 0603 50ppm Auto Product overview: MCT06030C6800FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 680ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 680ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C6800FP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .1W 680ohm 1% 0603 50ppm Auto Product overview: MCT06030C6800FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 680ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 680ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C6800FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 680R, 1%, 0603, Thin Film; Resistor Case Style Vishay - 96Y9443 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 1%, 0603, Thin Film; Resistor Case Style Vishay
96Y9443
Res, 680R, 1%, 0603, Thin Film; Resistor Case Style Vishay 96Y9443
RES, 680R, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:680ohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 680R, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:680ohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1075570-MCT06030C6800FP500 MCT0603-680-CFTR-ND 52-MCT06030C6800FP500 96Y9443
Product Name Chip Resistor - Surface Mount - MCT06030C6800FP500 Chip Resistor - Surface Mount SMD 1W 680ohm Resistor Res, 680R, 1%, 0603, Thin Film; Resistor Case Style Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film Thin Film (Chip)
Resistance Range 680 ohms 680 ohms 680 ohms 680 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.1250 watts 0.1000 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567755 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers