Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030C6490FP500

Description
649 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
649 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030C6490FP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C6490FP500TR-ND
Chip Resistor - Surface Mount 749-MCT06030C6490FP500TR-ND
649 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

649 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C6490FP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C6490FP500DKR-ND
Chip Resistor - Surface Mount 749-MCT06030C6490FP500DKR-ND
RES 649 OHM 1% 1/10W 0603

RES 649 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C6490FP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C6490FP500CT-ND
Chip Resistor - Surface Mount 749-MCT06030C6490FP500CT-ND
RES 649 OHM 1% 1/10W 0603

RES 649 OHM 1% 1/10W 0603

Buy Now Datasheet
Mct 0603-50 1% P5 649R Vishay - 64P5040 - Newark, An Avnet Company
Chicago, IL, United States
Mct 0603-50 1% P5 649R Vishay
64P5040
Mct 0603-50 1% P5 649R Vishay 64P5040
MCT 0603-50 1% P5 649R

MCT 0603-50 1% P5 649R

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCT06030C6490FP500TR-ND 64P5040
Product Name Chip Resistor - Surface Mount Mct 0603-50 1% P5 649R Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 649 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details