Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030C6201FP500

Description
6.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
6.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1672-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1672-6-ND
Chip Resistor - Surface Mount 749-1672-6-ND
6.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

6.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1672-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1672-2-ND
Chip Resistor - Surface Mount 749-1672-2-ND
6.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

6.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1672-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1672-1-ND
Chip Resistor - Surface Mount 749-1672-1-ND
6.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

6.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 6.2K, 1%, 0.125W, Thin Film, 0603 Rohs Compliant Vishay - 33AK3321 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6.2K, 1%, 0.125W, Thin Film, 0603 Rohs Compliant Vishay
33AK3321
Res, 6.2K, 1%, 0.125W, Thin Film, 0603 Rohs Compliant Vishay 33AK3321
RES, 6.2K, 1%, 0.125W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 6.2K, 1%, 0.125W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - MCT06030C6201FP500 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
MCT06030C6201FP500
Resistors - Chip Resistor - Surface Mount MCT06030C6201FP500
RES 6.2K OHM 1% 1/10W 0603

RES 6.2K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 749-1672-6-ND 33AK3321 MCT06030C6201FP500
Product Name Chip Resistor - Surface Mount Res, 6.2K, 1%, 0.125W, Thin Film, 0603 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details