Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030C5622FP500

Description
56.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
56.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1670-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1670-1-ND
Chip Resistor - Surface Mount 749-1670-1-ND
56.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

56.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1670-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1670-6-ND
Chip Resistor - Surface Mount 749-1670-6-ND
56.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

56.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1670-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1670-2-ND
Chip Resistor - Surface Mount 749-1670-2-ND
56.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

56.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
SMD 125W Resistor - 52-MCT06030C5622FP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125W Resistor
52-MCT06030C5622FP500
SMD 125W Resistor 52-MCT06030C5622FP500
Thin Film Resistors - SMD .125W 56.2Kohms 1% 0603 50ppm Auto Product overview: MCT06030C5622FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C5622FP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .125W 56.2Kohms 1% 0603 50ppm Auto Product overview: MCT06030C5622FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C5622FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 749-1670-1-ND 52-MCT06030C5622FP500
Product Name Chip Resistor - Surface Mount SMD 125W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film
Mounting / Packaging 0603; 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details