Vishay Precision Group Chip Resistor - Surface Mount MCT06030C5621FP500

Description
5.62 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote
Description
5.62 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCT Series Surface Mount Thin Film Resistor from Vishay features a resistance value of 5.62 kΩ with a tolerance of ±1%. It has a rated power dissipation of 100 mW and can operate at a maximum voltage of 75 V. This resistor is RoHS compliant, making it suitable for environmentally conscious designs. The operating temperature range is from -55 °C to 155 °C, ensuring reliability in various conditions. The resistor is designed for applications in telecommunications, medical equipment, and high-end electronics, where stability and performance are critical.

Datasheet Summary
Powered by GS/AI

The MCT Series Surface Mount Thin Film Resistor from Vishay features a resistance value of 5.62 kΩ with a tolerance of ±1%. It has a rated power dissipation of 100 mW and can operate at a maximum voltage of 75 V. This resistor is RoHS compliant, making it suitable for environmentally conscious designs. The operating temperature range is from -55 °C to 155 °C, ensuring reliability in various conditions. The resistor is designed for applications in telecommunications, medical equipment, and high-end electronics, where stability and performance are critical.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1669-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1669-6-ND
Chip Resistor - Surface Mount 749-1669-6-ND
5.62 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

5.62 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1669-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1669-1-ND
Chip Resistor - Surface Mount 749-1669-1-ND
5.62 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

5.62 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1669-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1669-2-ND
Chip Resistor - Surface Mount 749-1669-2-ND
5.62 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

5.62 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MCT06030C5621FP500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MCT06030C5621FP500
Resistors - Chip Resistor - Surface Mount MCT06030C5621FP500
RES 5.62K OHM 1% 1/10W 0603

RES 5.62K OHM 1% 1/10W 0603

Supplier's Site
Surface Mount Thin Film Resistor, Mct Series, 5.62 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 06X6099 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Mct Series, 5.62 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
06X6099
Surface Mount Thin Film Resistor, Mct Series, 5.62 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 06X6099
Surface Mount Thin Film Resistor, MCT Series, 5.62 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, MCT Series, 5.62 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-1669-6-ND MCT06030C5621FP500 06X6099
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Mct Series, 5.62 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric) Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data