Vishay Precision Group Chip Resistor - Surface Mount MCT06030C5609FP500

Description
56 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
56 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1668-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1668-6-ND
Chip Resistor - Surface Mount 749-1668-6-ND
56 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

56 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1668-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1668-2-ND
Chip Resistor - Surface Mount 749-1668-2-ND
56 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

56 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1668-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1668-1-ND
Chip Resistor - Surface Mount 749-1668-1-ND
56 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

56 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 56R, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 84AH6414 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
84AH6414
Res, 56R, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay 84AH6414
RES, 56R, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 56R, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1668-6-ND 84AH6414
Product Name Chip Resistor - Surface Mount Res, 56R, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details