Vishay Precision Group Chip Resistor - Surface Mount MCT06030C5600FP500

Description
560 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
560 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCT0603-560-CFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-560-CFDKR-ND
Chip Resistor - Surface Mount MCT0603-560-CFDKR-ND
560 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

560 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-560-CFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-560-CFCT-ND
Chip Resistor - Surface Mount MCT0603-560-CFCT-ND
560 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

560 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-560-CFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-560-CFTR-ND
Chip Resistor - Surface Mount MCT0603-560-CFTR-ND
560 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

560 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1886173 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1886173
Surface Mount Resistors 1886173
Vishay MCT06030C5600FP500

Vishay MCT06030C5600FP500

Supplier's Site
Surface Mount Resistors - 1885592 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885592
Surface Mount Resistors 1885592
Vishay MCT06030C5600FP500

Vishay MCT06030C5600FP500

Supplier's Site
Surface Mount Resistors - 1886173P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1886173P
Surface Mount Resistors 1886173P
Vishay MCT06030C5600FP500

Vishay MCT06030C5600FP500

Supplier's Site
Res, 560R, 1%, 0603, Thin Film; Resistor Case Style Vishay - 96Y9441 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 1%, 0603, Thin Film; Resistor Case Style Vishay
96Y9441
Res, 560R, 1%, 0603, Thin Film; Resistor Case Style Vishay 96Y9441
RES, 560R, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:560ohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 560R, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:560ohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MCT06030C5600FP500 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
MCT06030C5600FP500
Resistors - Chip Resistor - Surface Mount MCT06030C5600FP500
RES 560 OHM 1% 1/10W 0603

RES 560 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number MCT0603-560-CFDKR-ND 1886173 1886173P 96Y9441 MCT06030C5600FP500
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 560R, 1%, 0603, Thin Film; Resistor Case Style Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603 0603; 0603 (1608 Metric)
Resistance Range 560 ohms 560 ohms 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers