Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030C5361FP500

Description
RES 5.36K OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES 5.36K OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030C5361FP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C5361FP500DKR-ND
Chip Resistor - Surface Mount 749-MCT06030C5361FP500DKR-ND
RES 5.36K OHM 1% 1/10W 0603

RES 5.36K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C5361FP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C5361FP500TR-ND
Chip Resistor - Surface Mount 749-MCT06030C5361FP500TR-ND
5.36 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

5.36 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C5361FP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C5361FP500CT-ND
Chip Resistor - Surface Mount 749-MCT06030C5361FP500CT-ND
RES 5.36K OHM 1% 1/10W 0603

RES 5.36K OHM 1% 1/10W 0603

Buy Now Datasheet
Mct 0603-50 1% P5 5K36 Vishay - 64P5006 - Newark, An Avnet Company
Chicago, IL, United States
Mct 0603-50 1% P5 5K36 Vishay
64P5006
Mct 0603-50 1% P5 5K36 Vishay 64P5006
MCT 0603-50 1% P5 5K36

MCT 0603-50 1% P5 5K36

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCT06030C5361FP500DKR-ND 64P5006
Product Name Chip Resistor - Surface Mount Mct 0603-50 1% P5 5K36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176763-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182 ohms
View Details
2 suppliers
Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD305JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details