Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030C5360FP500

Description
RES 536 OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES 536 OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030C5360FP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C5360FP500CT-ND
Chip Resistor - Surface Mount 749-MCT06030C5360FP500CT-ND
RES 536 OHM 1% 1/10W 0603

RES 536 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C5360FP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C5360FP500TR-ND
Chip Resistor - Surface Mount 749-MCT06030C5360FP500TR-ND
536 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

536 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C5360FP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C5360FP500DKR-ND
Chip Resistor - Surface Mount 749-MCT06030C5360FP500DKR-ND
RES 536 OHM 1% 1/10W 0603

RES 536 OHM 1% 1/10W 0603

Buy Now Datasheet
Mct 0603-50 1% P5 536R Vishay - 64P5005 - Newark, An Avnet Company
Chicago, IL, United States
Mct 0603-50 1% P5 536R Vishay
64P5005
Mct 0603-50 1% P5 536R Vishay 64P5005
MCT 0603-50 1% P5 536R

MCT 0603-50 1% P5 536R

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCT06030C5360FP500CT-ND 64P5005
Product Name Chip Resistor - Surface Mount Mct 0603-50 1% P5 536R Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 536 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers