Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030C5231FP500

Description
RES 5.23K OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES 5.23K OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030C5231FP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C5231FP500DKR-ND
Chip Resistor - Surface Mount 749-MCT06030C5231FP500DKR-ND
RES 5.23K OHM 1% 1/10W 0603

RES 5.23K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C5231FP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C5231FP500CT-ND
Chip Resistor - Surface Mount 749-MCT06030C5231FP500CT-ND
RES 5.23K OHM 1% 1/10W 0603

RES 5.23K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C5231FP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C5231FP500TR-ND
Chip Resistor - Surface Mount 749-MCT06030C5231FP500TR-ND
5.23 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

5.23 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1379137-MCT06030C5231FP500 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1379137-MCT06030C5231FP500
Resistors - Chip Resistor - Surface Mount 1379137-MCT06030C5231FP500
Win Source Part Number: 1379137-MCT06030C523 1FP500 Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: MCT - Professional Product Status: Active Features: Anti-Sulfur Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Base Product Number: MCT0603 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.022" (0.55mm) ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 5.23 kOhms Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2

Win Source Part Number: 1379137-MCT06030C5231FP500
Category: Resistors - Chip Resistor - Surface Mount
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: MCT - Professional
Product Status: Active
Features: Anti-Sulfur
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Base Product Number: MCT0603
HTSUS: 8533.21.0030
Tolerance: ±1%
Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max): 0.022" (0.55mm)
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 5.23 kOhms
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2

Buy Now Datasheet
Thin Film Resistors - SMD MCT 0603-50 1% P5 5K23 Product overview: MCT06030C5231FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C5231FP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD MCT 0603-50 1% P5 5K23 Product overview: MCT06030C5231FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C5231FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MCT06030C5231FP500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MCT06030C5231FP500
Resistors - Chip Resistor - Surface Mount MCT06030C5231FP500
RES 5.23K OHM 1% 1/10W 0603

RES 5.23K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 749-MCT06030C5231FP500DKR-ND 1379137-MCT06030C5231FP500 52-MCT06030C5231FP500 MCT06030C5231FP500
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD Resistor Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details