Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030C5112FP500

Description
51.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
51.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1666-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1666-6-ND
Chip Resistor - Surface Mount 749-1666-6-ND
51.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

51.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1666-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1666-1-ND
Chip Resistor - Surface Mount 749-1666-1-ND
51.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

51.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1666-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1666-2-ND
Chip Resistor - Surface Mount 749-1666-2-ND
51.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

51.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
SMD 1W 51.1Kohm Resistor - 52-MCT06030C5112FP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 51.1Kohm Resistor
52-MCT06030C5112FP500
SMD 1W 51.1Kohm Resistor 52-MCT06030C5112FP500
Thin Film Resistors - SMD .1W 51.1Kohm 1% 0603 50ppm Auto Product overview: MCT06030C5112FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 51.1Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 51.1Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C5112FP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .1W 51.1Kohm 1% 0603 50ppm Auto Product overview: MCT06030C5112FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 51.1Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 51.1Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C5112FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCT06030C5112FP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCT06030C5112FP500
Chip Resistor - Surface Mount MCT06030C5112FP500
RES 51.1K OHM 1% 1/10W 0603

RES 51.1K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MCT06030C5112FP500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MCT06030C5112FP500
Resistors - Chip Resistor - Surface Mount MCT06030C5112FP500
RES 51.1K OHM 1% 1/10W 0603

RES 51.1K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 749-1666-6-ND 52-MCT06030C5112FP500 MCT06030C5112FP500 MCT06030C5112FP500
Product Name Chip Resistor - Surface Mount SMD 1W 51.1Kohm Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details