Vishay Precision Group Chip Resistor - Surface Mount MCT06030C5111FP500

Description
5.11 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
5.11 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1665-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1665-1-ND
Chip Resistor - Surface Mount 749-1665-1-ND
5.11 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

5.11 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1665-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1665-6-ND
Chip Resistor - Surface Mount 749-1665-6-ND
5.11 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

5.11 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1665-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1665-2-ND
Chip Resistor - Surface Mount 749-1665-2-ND
5.11 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

5.11 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT06030C5111FP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCT06030C5111FP500
Chip Resistor - Surface Mount MCT06030C5111FP500
RES SMD 5.11K OHM 1% 1/8W 0603

RES SMD 5.11K OHM 1% 1/8W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Mct Series, 5.11 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 06X6098 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Mct Series, 5.11 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
06X6098
Surface Mount Thin Film Resistor, Mct Series, 5.11 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 06X6098
Surface Mount Thin Film Resistor, MCT Series, 5.11 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, MCT Series, 5.11 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 749-1665-1-ND MCT06030C5111FP500 06X6098
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Mct Series, 5.11 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756599 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2176073-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 619 ohms
View Details
5 suppliers