Vishay Precision Group SMD 1W 51ohm Resistor MCT06030C5109FP500

Description
Thin Film Resistors - SMD .1W 51ohm 1% 0603 50ppm Auto Product overview: MCT06030C5109FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 51ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 51ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C5109FP50 0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Thin Film Resistors - SMD .1W 51ohm 1% 0603 50ppm Auto Product overview: MCT06030C5109FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 51ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 51ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C5109FP50 0 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCT 0603 resistor from Vishay is a thin film chip resistor with a resistance value of 51 ohms and a tolerance of ±1%. It is designed for surface mount applications and has a case size of 0603 (1608 metric). This resistor can handle a maximum voltage of 75V and has a power rating of 125mW. The operating temperature range is from -55°C to 155°C, making it suitable for various environments. The resistor features a temperature coefficient of ±50 ppm/K, ensuring stability over temperature variations. It is compliant with RoHS standards, indicating it is free from hazardous substances. This component is ideal for applications in telecommunications, medical equipment, and high-end electronics where reliability is critical.

Datasheet Summary
Powered by GS/AI

The MCT 0603 resistor from Vishay is a thin film chip resistor with a resistance value of 51 ohms and a tolerance of ±1%. It is designed for surface mount applications and has a case size of 0603 (1608 metric). This resistor can handle a maximum voltage of 75V and has a power rating of 125mW. The operating temperature range is from -55°C to 155°C, making it suitable for various environments. The resistor features a temperature coefficient of ±50 ppm/K, ensuring stability over temperature variations. It is compliant with RoHS standards, indicating it is free from hazardous substances. This component is ideal for applications in telecommunications, medical equipment, and high-end electronics where reliability is critical.

Suppliers

Company
Product
Description
Supplier Links
SMD 1W 51ohm Resistor - 52-MCT06030C5109FP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 51ohm Resistor
52-MCT06030C5109FP500
SMD 1W 51ohm Resistor 52-MCT06030C5109FP500
Thin Film Resistors - SMD .1W 51ohm 1% 0603 50ppm Auto Product overview: MCT06030C5109FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 51ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 51ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C5109FP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .1W 51ohm 1% 0603 50ppm Auto Product overview: MCT06030C5109FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 51ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 51ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C5109FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1327225-MCT06030C5109FP500 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327225-MCT06030C5109FP500
Resistors - Chip Resistor - Surface Mount 1327225-MCT06030C5109FP500
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1327225-MCT06030C510 9FP500 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 51 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 749-1664-2,749-1664- 1,MCT06030C5109FP500 -ND,749-1664-6 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1327225-MCT06030C5109FP500
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Anti-Sulfur
Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 51 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 749-1664-2,749-1664-1,MCT06030C5109FP500-ND,749-1664-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1664-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1664-6-ND
Chip Resistor - Surface Mount 749-1664-6-ND
51 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

51 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1664-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1664-2-ND
Chip Resistor - Surface Mount 749-1664-2-ND
51 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

51 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1664-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1664-1-ND
Chip Resistor - Surface Mount 749-1664-1-ND
51 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

51 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 51R, 1%, 0603, Thin Film; Resistor Case Style Vishay - 96Y9440 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 1%, 0603, Thin Film; Resistor Case Style Vishay
96Y9440
Res, 51R, 1%, 0603, Thin Film; Resistor Case Style Vishay 96Y9440
RES, 51R, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:51ohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 51R, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:51ohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCT06030C5109FP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCT06030C5109FP500
Chip Resistor - Surface Mount MCT06030C5109FP500
RES SMD 51 OHM 1% 1/8W 0603

RES SMD 51 OHM 1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-MCT06030C5109FP500 1327225-MCT06030C5109FP500 749-1664-6-ND 96Y9440 MCT06030C5109FP500
Product Name SMD 1W 51ohm Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 51R, 1%, 0603, Thin Film; Resistor Case Style Vishay Chip Resistor - Surface Mount
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 51 ohms 51 ohms 51 ohms 51 ohms 51 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details