Vishay Precision Group SMD 1W 49.9ohm Resistor MCT06030C4999FP500

Description
Thin Film Resistors - SMD .1W 49.9ohm 1% 0603 50ppm Auto Product overview: MCT06030C4999FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 49.9ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 49.9ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C4999FP50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistors - SMD .1W 49.9ohm 1% 0603 50ppm Auto Product overview: MCT06030C4999FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 49.9ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 49.9ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C4999FP50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W 49.9ohm Resistor - 52-MCT06030C4999FP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 49.9ohm Resistor
52-MCT06030C4999FP500
SMD 1W 49.9ohm Resistor 52-MCT06030C4999FP500
Thin Film Resistors - SMD .1W 49.9ohm 1% 0603 50ppm Auto Product overview: MCT06030C4999FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 49.9ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 49.9ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C4999FP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .1W 49.9ohm 1% 0603 50ppm Auto Product overview: MCT06030C4999FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 49.9ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 49.9ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C4999FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 1886166P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1886166P
Surface Mount Resistors 1886166P
Vishay MCT06030C4999FP500

Vishay MCT06030C4999FP500

Supplier's Site
Surface Mount Resistors - 1885590 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885590
Surface Mount Resistors 1885590
Vishay MCT06030C4999FP500

Vishay MCT06030C4999FP500

Supplier's Site
Surface Mount Resistors - 1886166 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1886166
Surface Mount Resistors 1886166
Vishay MCT06030C4999FP500

Vishay MCT06030C4999FP500

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCT06030C4999FP500
801836-MCT06030C4999FP500
Chip Resistor - Surface Mount - MCT06030C4999FP500 801836-MCT06030C4999FP500
Manufacturer: Vishay Beyschlag Win Source Part Number: 801836-MCT06030C4999 FP500 Packaging: Reel Features: Anti-Sulfur Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 49.9 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Manufacturer Package: 0603 Height - Seated (Maximum): 0.55mm Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Beyschlag
Win Source Part Number: 801836-MCT06030C4999FP500
Packaging: Reel
Features: Anti-Sulfur
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 49.9 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Manufacturer Package: 0603
Height - Seated (Maximum): 0.55mm
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)

Buy Now
Chip Resistor - Surface Mount - MCT0603-49.9-CFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-49.9-CFCT-ND
Chip Resistor - Surface Mount MCT0603-49.9-CFCT-ND
49.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

49.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-49.9-CFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-49.9-CFTR-ND
Chip Resistor - Surface Mount MCT0603-49.9-CFTR-ND
49.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

49.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-49.9-CFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-49.9-CFDKR-ND
Chip Resistor - Surface Mount MCT0603-49.9-CFDKR-ND
49.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

49.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 49R9, 1%, 0603, Thin Film; Resistor Case Style Vishay - 96Y9438 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 1%, 0603, Thin Film; Resistor Case Style Vishay
96Y9438
Res, 49R9, 1%, 0603, Thin Film; Resistor Case Style Vishay 96Y9438
RES, 49R9, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:49.9ohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 49R9, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:49.9ohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCT06030C4999FP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCT06030C4999FP500
Chip Resistor - Surface Mount MCT06030C4999FP500
RES 49.9 OHM 1% 1/10W 0603

RES 49.9 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-MCT06030C4999FP500 1886166P 1885590 801836-MCT06030C4999FP500 MCT0603-49.9-CFCT-ND 96Y9438 MCT06030C4999FP500
Product Name SMD 1W 49.9ohm Resistor Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - MCT06030C4999FP500 Chip Resistor - Surface Mount Res, 49R9, 1%, 0603, Thin Film; Resistor Case Style Vishay Chip Resistor - Surface Mount
Technology / Construction Thin Film Thin Film (Chip); Thin Film Thin film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176074-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5760 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details