4.99 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
4.99 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
4.99 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Vishay MCT06030C4991FP500
RES, 4K99, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.99kohm;
RES 4.99K OHM 1% 1/10W 0603
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | MCT0603-4.99K-CFDKR-ND | 1886146 | 1886146P | 96Y9436 | MCT06030C4991FP500 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Res, 4K99, 1%, 0603, Thin Film; Resistor Case Style Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Thin Film (Chip) | Thin film | Thin Film (Chip); Thin Film | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | Surface Mount Technology (SMT / SMD); 0603; 0603 | 0603 | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |