Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030C4990FP500

Description
499 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
499 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1659-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1659-2-ND
Chip Resistor - Surface Mount 749-1659-2-ND
499 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

499 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1659-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1659-6-ND
Chip Resistor - Surface Mount 749-1659-6-ND
499 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

499 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1659-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1659-1-ND
Chip Resistor - Surface Mount 749-1659-1-ND
499 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

499 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
SMD 1W 499ohm Resistor - 52-MCT06030C4990FP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 499ohm Resistor
52-MCT06030C4990FP500
SMD 1W 499ohm Resistor 52-MCT06030C4990FP500
Thin Film Resistors - SMD .1W 499ohm 1% 0603 50ppm Auto Product overview: MCT06030C4990FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 499ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 499ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C4990FP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .1W 499ohm 1% 0603 50ppm Auto Product overview: MCT06030C4990FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 499ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 499ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C4990FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Beyschlag/Draloric/B C Components Category: Resistors Chip Resistor - Surface Mount Series: MCT - Professional Package: Tape & Reel (TR) Features: Anti-Sulfur Operating Temperature: -55°C ~ 155°C Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Beyschlag/Draloric/BC Components
Category: Resistors Chip Resistor - Surface Mount
Series: MCT - Professional
Package: Tape & Reel (TR)
Features: Anti-Sulfur
Operating Temperature: -55°C ~ 155°C
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603

Buy Now Datasheet
Res, 499R, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 84AH6407 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
84AH6407
Res, 499R, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay 84AH6407
RES, 499R, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 499R, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCT06030C4990FP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCT06030C4990FP500
Chip Resistor - Surface Mount MCT06030C4990FP500
RES 499 OHM 1% 1/10W 0603

RES 499 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 749-1659-2-ND 52-MCT06030C4990FP500 84AH6407 MCT06030C4990FP500
Product Name Chip Resistor - Surface Mount SMD 1W 499ohm Resistor Resistors Chip Resistor - Surface Mount Res, 499R, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 499 ohms 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details