Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030C4759FP500

Description
47.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
47.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030C4759FP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C4759FP500TR-ND
Chip Resistor - Surface Mount 749-MCT06030C4759FP500TR-ND
47.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

47.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C4759FP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C4759FP500DKR-ND
Chip Resistor - Surface Mount 749-MCT06030C4759FP500DKR-ND
RES 47.5 OHM 1% 1/10W 0603

RES 47.5 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C4759FP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C4759FP500CT-ND
Chip Resistor - Surface Mount 749-MCT06030C4759FP500CT-ND
RES 47.5 OHM 1% 1/10W 0603

RES 47.5 OHM 1% 1/10W 0603

Buy Now Datasheet
Mct 0603-50 1% P5 47R5 Vishay - 64P4986 - Newark, An Avnet Company
Chicago, IL, United States
Mct 0603-50 1% P5 47R5 Vishay
64P4986
Mct 0603-50 1% P5 47R5 Vishay 64P4986
MCT 0603-50 1% P5 47R5

MCT 0603-50 1% P5 47R5

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCT06030C4759FP500TR-ND 64P4986
Product Name Chip Resistor - Surface Mount Mct 0603-50 1% P5 47R5 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 47.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details