Vishay Intertechnology, Inc. SMD 1W Resistor MCT06030C4753FP500

Description
Thin Film Resistors - SMD .1W 475Kohms 1% 0603 50ppm Product overview: MCT06030C4753FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C4753FP50 0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Thin Film Resistors - SMD .1W 475Kohms 1% 0603 50ppm Product overview: MCT06030C4753FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C4753FP50 0 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1130176-MCT06030C4753FP500 is a surface mount chip resistor from the MCT series, designed for professional applications. It features a resistance value of 475 kOhms with a tolerance of ±1% and a temperature coefficient of ±50 ppm/°C. The resistor has a rated power dissipation of 0.125W (1/8W) and operates within a temperature range of -55°C to 155°C. This component is packaged in a 0603 (1608 metric) size and is suitable for use in various electronic applications, including telecommunications and medical equipment. It is also anti-sulfur verified, enhancing its reliability in harsh environments. The product is supplied in tape and reel packaging, with a standard quantity of 5,000 units per reel, making it convenient for automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1130176-MCT06030C4753FP500 is a surface mount chip resistor from the MCT series, designed for professional applications. It features a resistance value of 475 kOhms with a tolerance of ±1% and a temperature coefficient of ±50 ppm/°C. The resistor has a rated power dissipation of 0.125W (1/8W) and operates within a temperature range of -55°C to 155°C. This component is packaged in a 0603 (1608 metric) size and is suitable for use in various electronic applications, including telecommunications and medical equipment. It is also anti-sulfur verified, enhancing its reliability in harsh environments. The product is supplied in tape and reel packaging, with a standard quantity of 5,000 units per reel, making it convenient for automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
SMD 1W Resistor - 52-MCT06030C4753FP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-MCT06030C4753FP500
SMD 1W Resistor 52-MCT06030C4753FP500
Thin Film Resistors - SMD .1W 475Kohms 1% 0603 50ppm Product overview: MCT06030C4753FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C4753FP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .1W 475Kohms 1% 0603 50ppm Product overview: MCT06030C4753FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C4753FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1130176-MCT06030C4753FP500
Resistors - Chip Resistor - Surface Mount 1130176-MCT06030C4753FP500
Win Source Part Number: 1130176-MCT06030C475 3FP500 Category: Resistors>Chip Resistor - Surface Mount Series: MCT - Professional Features: Anti-Sulfur Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 475 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Alternative Parts (Cross-Reference): MCT 06030C4753FP500; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: MCT06030C4753FP500-N D,749-MCT06030C4753F P500CT,749-MCT06030C 4753FP500DKR,749-MCT 06030C4753FP500TR

Win Source Part Number: 1130176-MCT06030C4753FP500
Category: Resistors>Chip Resistor - Surface Mount
Series: MCT - Professional
Features: Anti-Sulfur
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 475 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Alternative Parts (Cross-Reference): MCT 06030C4753FP500;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: MCT06030C4753FP500-ND,749-MCT06030C4753FP500CT,749-MCT06030C4753FP500DKR,749-MCT06030C4753FP500TR

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C4753FP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C4753FP500TR-ND
Chip Resistor - Surface Mount 749-MCT06030C4753FP500TR-ND
475 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

475 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C4753FP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C4753FP500DKR-ND
Chip Resistor - Surface Mount 749-MCT06030C4753FP500DKR-ND
475 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

475 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C4753FP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C4753FP500CT-ND
Chip Resistor - Surface Mount 749-MCT06030C4753FP500CT-ND
475 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

475 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mct 0603-50 1% P5 475K Vishay - 64P4984 - Newark, An Avnet Company
Chicago, IL, United States
Mct 0603-50 1% P5 475K Vishay
64P4984
Mct 0603-50 1% P5 475K Vishay 64P4984
MCT 0603-50 1% P5 475K

MCT 0603-50 1% P5 475K

Supplier's Site
Resistors - Chip Resistor - Surface Mount - MCT06030C4753FP500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MCT06030C4753FP500
Resistors - Chip Resistor - Surface Mount MCT06030C4753FP500
RES 475K OHM 1% 1/10W 0603

RES 475K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-MCT06030C4753FP500 1130176-MCT06030C4753FP500 749-MCT06030C4753FP500TR-ND 64P4984 MCT06030C4753FP500
Product Name SMD 1W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Mct 0603-50 1% P5 475K Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 475000 ohms 475000 ohms 475000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1580275 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details