Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030C4752FP500

Description
47.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
47.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1658-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1658-2-ND
Chip Resistor - Surface Mount 749-1658-2-ND
47.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

47.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1658-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1658-1-ND
Chip Resistor - Surface Mount 749-1658-1-ND
47.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

47.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1658-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1658-6-ND
Chip Resistor - Surface Mount 749-1658-6-ND
47.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

47.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT06030C4752FP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCT06030C4752FP500
Chip Resistor - Surface Mount MCT06030C4752FP500
RES SMD 47.5K OHM 1% 1/8W 0603

RES SMD 47.5K OHM 1% 1/8W 0603

Supplier's Site Datasheet
Res, 47K5, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 84AH6406 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K5, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
84AH6406
Res, 47K5, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay 84AH6406
RES, 47K5, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 47K5, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 749-1658-2-ND MCT06030C4752FP500 84AH6406
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 47K5, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details