Vishay Precision Group Chip Resistor - Surface Mount MCT06030C4751FP500

Description
4.75 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
4.75 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCT0603-4.75K-CFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-4.75K-CFCT-ND
Chip Resistor - Surface Mount MCT0603-4.75K-CFCT-ND
4.75 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

4.75 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-4.75K-CFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-4.75K-CFTR-ND
Chip Resistor - Surface Mount MCT0603-4.75K-CFTR-ND
4.75 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

4.75 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-4.75K-CFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-4.75K-CFDKR-ND
Chip Resistor - Surface Mount MCT0603-4.75K-CFDKR-ND
4.75 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

4.75 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT06030C4751FP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCT06030C4751FP500
Chip Resistor - Surface Mount MCT06030C4751FP500
RES 4.75K OHM 1% 1/10W 0603

RES 4.75K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, 4K75, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 84AH6405 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K75, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
84AH6405
Res, 4K75, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay 84AH6405
RES, 4K75, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 4K75, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MCT06030C4751FP500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MCT06030C4751FP500
Resistors - Chip Resistor - Surface Mount MCT06030C4751FP500
RES 4.75K OHM 1% 1/10W 0603

RES 4.75K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Chip Resistors Resistors Resistors
Product Number MCT0603-4.75K-CFCT-ND MCT06030C4751FP500 84AH6405 MCT06030C4751FP500
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 4K75, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573234 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 16 ohms
View Details