Vishay Precision Group Surface Mount Resistors MCT06030C4708FP500

Description
Vishay MCT06030C4708FP500 Resistor
Request a Quote Datasheet
Description
Vishay MCT06030C4708FP500 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 667623 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667623
Surface Mount Resistors 667623
Vishay MCT06030C4708FP500 Resistor

Vishay MCT06030C4708FP500 Resistor

Supplier's Site
Chip Resistor - Surface Mount - 749-1657-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1657-2-ND
Chip Resistor - Surface Mount 749-1657-2-ND
4.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

4.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1657-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1657-6-ND
Chip Resistor - Surface Mount 749-1657-6-ND
4.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

4.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1657-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1657-1-ND
Chip Resistor - Surface Mount 749-1657-1-ND
4.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

4.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 4R7, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 84AH6404 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
84AH6404
Res, 4R7, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay 84AH6404
RES, 4R7, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 4R7, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 667623 749-1657-2-ND 84AH6404
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 4R7, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603
Resistance Range 4.7 ohms 4.7 ohms
Tolerance 0.0100 +/- % 1 +/- %
Power Rating 0.1250 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1879223-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details