4.7 MOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
RES 4.7M OHM 1% 1/10W 0603
RES, 4M7, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES
RES 4.7M OHM 1% 1/10W 0603
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 749-1656-2-ND | MCT06030C4704FP500 | 84AH6403 | MCT06030C4704FP500 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 4M7, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 | 0603; 0603 (1608 Metric) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |