Vishay Precision Group Chip Resistor - Surface Mount MCT06030C4703FP500

Description
470 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
470 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCT0603-470K-CFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-470K-CFCT-ND
Chip Resistor - Surface Mount MCT0603-470K-CFCT-ND
470 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

470 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-470K-CFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-470K-CFTR-ND
Chip Resistor - Surface Mount MCT0603-470K-CFTR-ND
470 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

470 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-470K-CFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-470K-CFDKR-ND
Chip Resistor - Surface Mount MCT0603-470K-CFDKR-ND
470 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

470 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1886004 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1886004
Surface Mount Resistors 1886004
Vishay MCT06030C4703FP500

Vishay MCT06030C4703FP500

Supplier's Site
Surface Mount Resistors - 1885577 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885577
Surface Mount Resistors 1885577
Vishay MCT06030C4703FP500

Vishay MCT06030C4703FP500

Supplier's Site
Surface Mount Resistors - 1886004P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1886004P
Surface Mount Resistors 1886004P
Vishay MCT06030C4703FP500

Vishay MCT06030C4703FP500

Supplier's Site
SMD 1W 470Kohm Resistor - 52-MCT06030C4703FP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 470Kohm Resistor
52-MCT06030C4703FP500
SMD 1W 470Kohm Resistor 52-MCT06030C4703FP500
Thin Film Resistors - SMD .1W 470Kohm 1% 0603 50ppm Auto Product overview: MCT06030C4703FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 470Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 470Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C4703FP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .1W 470Kohm 1% 0603 50ppm Auto Product overview: MCT06030C4703FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 470Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 470Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C4703FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1330560-MCT06030C4703FP500 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1330560-MCT06030C4703FP500
Resistors - Chip Resistor - Surface Mount 1330560-MCT06030C4703FP500
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1330560-MCT06030C470 3FP500 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 470 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: MCT0603-470K-CFTR,MC T0603-470K-CFDKR,MCT 0603-470K-CFCT RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1330560-MCT06030C4703FP500
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Anti-Sulfur
Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 470 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: MCT0603-470K-CFTR,MCT0603-470K-CFDKR,MCT0603-470K-CFCT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, 470K, 1%, 0603, Thin Film; Resistor Case Style Vishay - 96Y9434 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 1%, 0603, Thin Film; Resistor Case Style Vishay
96Y9434
Res, 470K, 1%, 0603, Thin Film; Resistor Case Style Vishay 96Y9434
RES, 470K, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:470kohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 470K, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:470kohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number MCT0603-470K-CFCT-ND 1886004 1886004P 52-MCT06030C4703FP500 1330560-MCT06030C4703FP500 96Y9434
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors SMD 1W 470Kohm Resistor Resistors - Chip Resistor - Surface Mount Res, 470K, 1%, 0603, Thin Film; Resistor Case Style Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers