Vishay Precision Group Chip Resistor - Surface Mount MCT06030C4701FP500

Description
4.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
4.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCT0603-4.70K-CFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-4.70K-CFTR-ND
Chip Resistor - Surface Mount MCT0603-4.70K-CFTR-ND
4.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

4.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-4.70K-CFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-4.70K-CFCT-ND
Chip Resistor - Surface Mount MCT0603-4.70K-CFCT-ND
4.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

4.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-4.70K-CFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-4.70K-CFDKR-ND
Chip Resistor - Surface Mount MCT0603-4.70K-CFDKR-ND
4.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

4.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1886008 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1886008
Surface Mount Resistors 1886008
Vishay MCT06030C4701FP500

Vishay MCT06030C4701FP500

Supplier's Site
Surface Mount Resistors - 1886008P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1886008P
Surface Mount Resistors 1886008P
Vishay MCT06030C4701FP500

Vishay MCT06030C4701FP500

Supplier's Site
Surface Mount Resistors - 1885544 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885544
Surface Mount Resistors 1885544
Vishay MCT06030C4701FP500

Vishay MCT06030C4701FP500

Supplier's Site
Chip Resistor - Surface Mount - MCT06030C4701FP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCT06030C4701FP500
Chip Resistor - Surface Mount MCT06030C4701FP500
RES 4.7K OHM 1% 1/10W 0603

RES 4.7K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thin Film, 4K7, 75V, 1%, 0603; Resistance Vishay - 63K9431 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 4K7, 75V, 1%, 0603; Resistance Vishay
63K9431
Res, Thin Film, 4K7, 75V, 1%, 0603; Resistance Vishay 63K9431
RES, THIN FILM, 4K7, 75V, 1%, 0603; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, THIN FILM, 4K7, 75V, 1%, 0603; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 4K7, 75V, 1%, 0603; Resistance Vishay - 65AC3540 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 4K7, 75V, 1%, 0603; Resistance Vishay
65AC3540
Res, Thin Film, 4K7, 75V, 1%, 0603; Resistance Vishay 65AC3540
RES, THIN FILM, 4K7, 75V, 1%, 0603; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, THIN FILM, 4K7, 75V, 1%, 0603; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, 4K7, 1%, 0603, Thin Film; Resistor Case Style Vishay - 96Y9432 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 0603, Thin Film; Resistor Case Style Vishay
96Y9432
Res, 4K7, 1%, 0603, Thin Film; Resistor Case Style Vishay 96Y9432
RES, 4K7, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.7kohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 4K7, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.7kohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number MCT0603-4.70K-CFTR-ND 1886008 1886008P MCT06030C4701FP500 63K9431 96Y9432
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thin Film, 4K7, 75V, 1%, 0603; Resistance Vishay Res, 4K7, 1%, 0603, Thin Film; Resistor Case Style Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric] 0603
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers