Vishay Precision Group Resistors - Chip Resistor - Surface Mount MCT06030C4700FP500

Description
Win Source Part Number: 1236348-MCT06030C470 0FP500 Category: Resistors>Chip Resistor - Surface Mount Series: MCT - Professional Features: Anti-Sulfur Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 470 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: MCT0603-470-CFDKR,MC T0603-470-CFCT,MCT06 03-470-CFTR
Request a Quote Datasheet
Description
Win Source Part Number: 1236348-MCT06030C470 0FP500 Category: Resistors>Chip Resistor - Surface Mount Series: MCT - Professional Features: Anti-Sulfur Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 470 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: MCT0603-470-CFDKR,MC T0603-470-CFCT,MCT06 03-470-CFTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1236348-MCT06030C4700FP500 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1236348-MCT06030C4700FP500
Resistors - Chip Resistor - Surface Mount 1236348-MCT06030C4700FP500
Win Source Part Number: 1236348-MCT06030C470 0FP500 Category: Resistors>Chip Resistor - Surface Mount Series: MCT - Professional Features: Anti-Sulfur Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 470 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: MCT0603-470-CFDKR,MC T0603-470-CFCT,MCT06 03-470-CFTR

Win Source Part Number: 1236348-MCT06030C4700FP500
Category: Resistors>Chip Resistor - Surface Mount
Series: MCT - Professional
Features: Anti-Sulfur
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 470 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: MCT0603-470-CFDKR,MCT0603-470-CFCT,MCT0603-470-CFTR

Buy Now Datasheet
SMD 1W 470ohm Resistor - 52-MCT06030C4700FP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 470ohm Resistor
52-MCT06030C4700FP500
SMD 1W 470ohm Resistor 52-MCT06030C4700FP500
Thin Film Resistors - SMD .1W 470ohm 1% 0603 50ppm Auto Product overview: MCT06030C4700FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 470ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 470ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C4700FP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .1W 470ohm 1% 0603 50ppm Auto Product overview: MCT06030C4700FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 470ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 470ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C4700FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 1885553 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885553
Surface Mount Resistors 1885553
Vishay MCT06030C4700FP500

Vishay MCT06030C4700FP500

Supplier's Site
Surface Mount Resistors - 1886001 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1886001
Surface Mount Resistors 1886001
Vishay MCT06030C4700FP500

Vishay MCT06030C4700FP500

Supplier's Site
Surface Mount Resistors - 1886001P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1886001P
Surface Mount Resistors 1886001P
Vishay MCT06030C4700FP500

Vishay MCT06030C4700FP500

Supplier's Site
Chip Resistor - Surface Mount - MCT0603-470-CFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-470-CFTR-ND
Chip Resistor - Surface Mount MCT0603-470-CFTR-ND
470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-470-CFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-470-CFDKR-ND
Chip Resistor - Surface Mount MCT0603-470-CFDKR-ND
470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-470-CFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-470-CFCT-ND
Chip Resistor - Surface Mount MCT0603-470-CFCT-ND
470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT06030C4700FP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCT06030C4700FP500
Chip Resistor - Surface Mount MCT06030C4700FP500
RES SMD 470 OHM 1% 1/8W 0603

RES SMD 470 OHM 1% 1/8W 0603

Supplier's Site Datasheet
Res, 470R, 1%, 0603, Thin Film; Resistor Case Style Vishay - 96Y9431 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 0603, Thin Film; Resistor Case Style Vishay
96Y9431
Res, 470R, 1%, 0603, Thin Film; Resistor Case Style Vishay 96Y9431
RES, 470R, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:470ohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 470R, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:470ohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 1236348-MCT06030C4700FP500 52-MCT06030C4700FP500 1885553 1886001P MCT0603-470-CFTR-ND MCT06030C4700FP500 96Y9431
Product Name Resistors - Chip Resistor - Surface Mount SMD 1W 470ohm Resistor Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 470R, 1%, 0603, Thin Film; Resistor Case Style Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.1250 watts 0.1200 watts 0.1000 watts 0.1000 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details