Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030C4301FP500

Description
4.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
4.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1652-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1652-6-ND
Chip Resistor - Surface Mount 749-1652-6-ND
4.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

4.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1652-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1652-1-ND
Chip Resistor - Surface Mount 749-1652-1-ND
4.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

4.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1652-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1652-2-ND
Chip Resistor - Surface Mount 749-1652-2-ND
4.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

4.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT06030C4301FP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCT06030C4301FP500
Chip Resistor - Surface Mount MCT06030C4301FP500
RES 4.3K OHM 1% 1/10W 0603

RES 4.3K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, 4.3K, 1%, 0.125W, Thin Film, 0603 Rohs Compliant Vishay - 33AK3320 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4.3K, 1%, 0.125W, Thin Film, 0603 Rohs Compliant Vishay
33AK3320
Res, 4.3K, 1%, 0.125W, Thin Film, 0603 Rohs Compliant Vishay 33AK3320
RES, 4.3K, 1%, 0.125W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 4.3K, 1%, 0.125W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 749-1652-6-ND MCT06030C4301FP500 33AK3320
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 4.3K, 1%, 0.125W, Thin Film, 0603 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details